Radiall Between Series Adapter R191389200

Description
SMA Female - MMBX Male Straight Adapter
Request a Quote Datasheet
Description
SMA Female - MMBX Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191389200 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191389200
Between Series Adapter R191389200
SMA Female - MMBX Male Straight Adapter

SMA Female - MMBX Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191389200
Product Name Between Series Adapter
Connector Type SMA; MMBX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details