Radiall Between Series Adapter R191362001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191362001 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191362001
Between Series Adapter R191362001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191362001
Product Name Between Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details