Radiall Between Series Adapter R191236000

Description
N Series Female - SMB Male Flange Receptacle Between Adapter
Request a Quote Datasheet
Description
N Series Female - SMB Male Flange Receptacle Between Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191236000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191236000
Between Series Adapter R191236000
N Series Female - SMB Male Flange Receptacle Between Adapter

N Series Female - SMB Male Flange Receptacle Between Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191236000
Product Name Between Series Adapter
Connector Type Type N; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details