Radiall Between Series Adapter R191213000

Description
SMB Male - BNC Female Bulkhead Panel and Internal Seal Straight Adapter
Request a Quote Datasheet
Description
SMB Male - BNC Female Bulkhead Panel and Internal Seal Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191213000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191213000
Between Series Adapter R191213000
SMB Male - BNC Female Bulkhead Panel and Internal Seal Straight Adapter

SMB Male - BNC Female Bulkhead Panel and Internal Seal Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191213000
Product Name Between Series Adapter
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details