Radiall Between Series Adapter R191144000

Description
SMC Male - N Female Square Flange-Panel Seal Straight Adapter
Request a Quote Datasheet
Description
SMC Male - N Female Square Flange-Panel Seal Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191144000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191144000
Between Series Adapter R191144000
SMC Male - N Female Square Flange-Panel Seal Straight Adapter

SMC Male - N Female Square Flange-Panel Seal Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191144000
Product Name Between Series Adapter
Connector Type Type N; SMC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details