Radiall
In Series Adapter
R185705000
Description
Female-Female Adapter
Request a Quote
Email Supplier
Datasheet
Description
Female-Female Adapter
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Adapters |
|
Product Number
|
R185705000 |
|
Product Name
|
In Series Adapter |
|
Connector Type
|
7/16
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Type N; DIN Male
Frequency Range
6000.0 MHz
VSWR
1.06 :1
View Details
Adapter Type
Coaxial / Waveguide
Connector Type
SMA; 2.92mm
Frequency Range
14500.0 to 22000.0 MHz
View Details
Copper Mountain Technologies
Adapter Style
Straight Jack-Jack
Connector Type
Type N; SMA
Frequency Range
18000.0 MHz
View Details