Radiall In Series Adapter R166703000

Description
Adapters with Power Interfaces
Request a Quote Datasheet
Description
Adapters with Power Interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R166703000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R166703000
In Series Adapter R166703000
Adapters with Power Interfaces

Adapters with Power Interfaces

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R166703000
Product Name In Series Adapter
Connector Type Type C
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details