Radiall In Series Adapter R162705000

Description
Jack - Jack Adapter
Request a Quote Datasheet
Description
Jack - Jack Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R162705000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R162705000
In Series Adapter R162705000
Jack - Jack Adapter

Jack - Jack Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R162705000
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details