Radiall In Series Adapter R161753000

Description
Female-Female Hermetic Adapter Bulkhead Panel Seal
Request a Quote Datasheet
Description
Female-Female Hermetic Adapter Bulkhead Panel Seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R161753000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R161753000
In Series Adapter R161753000
Female-Female Hermetic Adapter Bulkhead Panel Seal

Female-Female Hermetic Adapter Bulkhead Panel Seal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R161753000
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details