Radiall
In Series Adapter
R142704000W
Description
Female-Female Adapter
Request a Quote
Email Supplier
Description
Female-Female Adapter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Adapters |
|
Product Number
|
R142704000W |
|
Product Name
|
In Series Adapter |
|
Connector Type
|
BNC
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Type N; DIN Male N
Frequency Range
6000.0 MHz
VSWR
1.08 :1
View Details
Adapter Type
Coaxial / Waveguide
Connector Type
SMA; 2.92mm
Frequency Range
14500.0 to 22000.0 MHz
View Details
Copper Mountain Technologies
Adapter Type
Coaxial
Adapter Style
Straight Jack-Jack
Connector Type
Type N
View Details