Radiall In Series Adapter R141723161

Description
Female-Female Bulkhead Adapter Insulated Bulkhead
Request a Quote Datasheet
Description
Female-Female Bulkhead Adapter Insulated Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R141723161 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R141723161
In Series Adapter R141723161
Female-Female Bulkhead Adapter Insulated Bulkhead

Female-Female Bulkhead Adapter Insulated Bulkhead

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R141723161
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details