Radiall In Series Adapter R125720001W

Description
Female-Female Bulkhead Adapter
Request a Quote
Description
Female-Female Bulkhead Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R125720001W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R125720001W
In Series Adapter R125720001W
Female-Female Bulkhead Adapter

Female-Female Bulkhead Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125720001W
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details