RS Components, Ltd. Speakers 527005

Description
Horn Spker IP67 93dB 6W 8Ohm
Request a Quote
Description
Horn Spker IP67 93dB 6W 8Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 527005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
527005
Speakers 527005
Horn Spker IP67 93dB 6W 8Ohm

Horn Spker IP67 93dB 6W 8Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 527005
Product Name Speakers
SPL 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details