Radar Technology, Incorporated RTPA-5 Series Hybrid Preamplifiers RTPA-5-300

Description
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTPA-5 Series Hybrid Preamplifiers - RTPA-5-300 - Radar Technology, Incorporated
Amesbury, MA, USA
RTPA-5 Series Hybrid Preamplifiers
RTPA-5-300
RTPA-5 Series Hybrid Preamplifiers RTPA-5-300
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10

Product Information
Full Catalog
Description
RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
30dB Gain / Low Noise
Available STC Option
General Specifications
Source Impedance50 Ohms
Load Impedance50 Ohms
Temperature Range-30°C to +71°C
Power Requirements+15 VDC or -15 VDC
ConnectorsSMA
Optional Specifications
Power Supplies±12V DC (add suffix C)
STC Gain Control0 to 4V (add suffix STC)
RTPA-5 Specifications Table
ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min)
RTPA-5-10031032.530+10
RTPA-5-301030102.530+10
RTPA-5-601060102.530+10
RTPA-5-701070102.530+10
RTPA-5-12020120203.030+10
RTPA-5-16040160403.030+10
RTPA-5-300300503.030+10
RTPA-5-5005001005.030+10
RTPA-5-7507502005.030+10
RTPA-5-100010005005.030+10

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTPA-5-300
Product Name RTPA-5 Series Hybrid Preamplifiers
Frequency Range 300 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA420H6433XTMA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA9903TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details