Radar Technology, Incorporated RTL-8 Series Logarithmic Hybrid Amplifiers RTL-8-3010

Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) Power Supplies ±12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-8 Specification Table Model Center Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-8 0 to 0 RTL-8-30023020.580-8 0 to 0 RTL-8-30043040.2580- 80 to 0 RTL-8-301030100.180- 80 to 0 RTL-8-451045100.180- 80 to 0 RTL-8-601060100.180- 80 to 0 RTL-8-602060200.0580 -80 to 0 RTL-8-701070100.180- 80 to 0 RTL-8-702070200.0580 -80 to 0 RTL-8-12020120200.05 70-70 to 0 RTL-8-12040120400.03 70-70 to 0 RTL-8-16020160200.05 70-70 to 0 RTL-8-16030160300.04 70-70 to 0 RTL-8-16040160400.03 70-70 to 0
Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) Power Supplies ±12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-8 Specification Table Model Center Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-8 0 to 0 RTL-8-30023020.580-8 0 to 0 RTL-8-30043040.2580- 80 to 0 RTL-8-301030100.180- 80 to 0 RTL-8-451045100.180- 80 to 0 RTL-8-601060100.180- 80 to 0 RTL-8-602060200.0580 -80 to 0 RTL-8-701070100.180- 80 to 0 RTL-8-702070200.0580 -80 to 0 RTL-8-12020120200.05 70-70 to 0 RTL-8-12040120400.03 70-70 to 0 RTL-8-16020160200.05 70-70 to 0 RTL-8-16030160300.04 70-70 to 0 RTL-8-16040160400.03 70-70 to 0
Datasheet
Datasheet Summary
Powered by GS/AI

The RTL-8-3010 is a logarithmic hybrid amplifier from Radar Technology, Incorporated, featuring a center frequency of 30 MHz and a bandwidth of 10 MHz. It offers a dynamic range of 80 dB and maintains a linearity of ±1 dB, with an additional ±0.5 dB variation over a temperature range of -30°C to +71°C. The amplifier has a sensitivity of 25 mV/dB and operates with a source impedance of 50 Ohms and a video load impedance of 93 Ohms. It requires a power supply of ±15 VDC and is equipped with SMA connectors. The rise time is specified at 0.1 µs, making it suitable for applications requiring fast response times. This model is part of a series that is 30% smaller than the previous RTL-4 series, without compromising performance.

Datasheet Summary
Powered by GS/AI

The RTL-8-3010 is a logarithmic hybrid amplifier from Radar Technology, Incorporated, featuring a center frequency of 30 MHz and a bandwidth of 10 MHz. It offers a dynamic range of 80 dB and maintains a linearity of ±1 dB, with an additional ±0.5 dB variation over a temperature range of -30°C to +71°C. The amplifier has a sensitivity of 25 mV/dB and operates with a source impedance of 50 Ohms and a video load impedance of 93 Ohms. It requires a power supply of ±15 VDC and is equipped with SMA connectors. The rise time is specified at 0.1 µs, making it suitable for applications requiring fast response times. This model is part of a series that is 30% smaller than the previous RTL-4 series, without compromising performance.

Suppliers

Company
Product
Description
Supplier Links
RTL-8 Series Logarithmic Hybrid Amplifiers - RTL-8-3010 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-8 Series Logarithmic Hybrid Amplifiers
RTL-8-3010
RTL-8 Series Logarithmic Hybrid Amplifiers RTL-8-3010
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) Power Supplies ±12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-8 Specification Table Model Center Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-8 0 to 0 RTL-8-30023020.580-8 0 to 0 RTL-8-30043040.2580- 80 to 0 RTL-8-301030100.180- 80 to 0 RTL-8-451045100.180- 80 to 0 RTL-8-601060100.180- 80 to 0 RTL-8-602060200.0580 -80 to 0 RTL-8-701070100.180- 80 to 0 RTL-8-702070200.0580 -80 to 0 RTL-8-12020120200.05 70-70 to 0 RTL-8-12040120400.03 70-70 to 0 RTL-8-16020160200.05 70-70 to 0 RTL-8-16030160300.04 70-70 to 0 RTL-8-16040160400.03 70-70 to 0

Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 1 dB Linearity
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Input93 Ohms
Power Requirements± 15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
Power Supplies ±12V DC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTL-8 Specification Table Model Center Frequency(MHz)Bandwidth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm)
RTL-8-10031030.580-80 to 0
RTL-8-30023020.580-80 to 0
RTL-8-30043040.2580-80 to 0
RTL-8-301030100.180-80 to 0
RTL-8-451045100.180-80 to 0
RTL-8-601060100.180-80 to 0
RTL-8-602060200.0580-80 to 0
RTL-8-701070100.180-80 to 0
RTL-8-702070200.0580-80 to 0
RTL-8-12020120200.0570-70 to 0
RTL-8-12040120400.0370-70 to 0
RTL-8-16020160200.0570-70 to 0
RTL-8-16030160300.0470-70 to 0
RTL-8-16040160400.0370-70 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-8-3010
Product Name RTL-8 Series Logarithmic Hybrid Amplifiers
Frequency Range 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers