Product Information
Full Catalog
Description
RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
60-70dB Gain
Gain Control
Low Noise
General Specifications
Gain Control50dB (min)
Gain Control Voltage0 to -4V (nom)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Temperature Range-30°C to +71°C
ConnectorsSMA
Optional Specifications
DC Coupled Video Output(add suffix D)(requires ±15V DC)
Power Supplies±12V DC (add suffix C)
Matched Set:(Gain/Phase)2,3 units/set (add suffix M)
RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC)
RTA-4-1003103470-15
RTA-4-3002302470-15
RTA-4-30103010470-15
RTA-4-60106010470-15
RTA-4-60206020470-15
RTA-4-70107010470-15
RTA-4-70207020470-15
RTA-4-1202012020560-
RTA-4-1204012040560-
RTA-4-1602016020560-
RTA-4-1604016040560-
RTA-4-300300200560±1
RTA-4-500500200560±1
RTA-4-750750300560±1
RTA-4-10001000500560
| Radar Technology, Incorporated | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RTA-4-16040 |
| Product Name | RTA-4 Series Linear Hybrid Amplifiers |
| Frequency Range | 160 MHz |
| Minimum Gain | 60 dB |
| Maximum Gain | 60 dB |
| Noise Figure | 5 dB |