Qorvo RF Amplifiers QPA3810SR

Description
3.4-3.8GHZ 8W PAM
Request a Quote Datasheet
Description
3.4-3.8GHZ 8W PAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3810SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA3810SRTR-ND
RF Amplifiers 2312-QPA3810SRTR-ND
3.4-3.8GHZ 8W PAM

3.4-3.8GHZ 8W PAM

Buy Now Datasheet
RF Amplifiers - 2312-QPA3810SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA3810SRCT-ND
RF Amplifiers 2312-QPA3810SRCT-ND
3.4-3.8GHZ 8W PAM

3.4-3.8GHZ 8W PAM

Buy Now Datasheet
RF Amplifiers - 2312-QPA3810SRDKR-ND - DigiKey
Thief River Falls, MN, United States
3.4-3.8GHZ 8W PAM

3.4-3.8GHZ 8W PAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3810SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
DC - 4500 MHz Cascadable Gain Block - ECG006B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details