Aratas America LLC D6F series MEMS flow sensor (Flow Rate/ Velocity) D6F-50A6-000

Description
A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of very low air velocities. Compact:The product size is reduced by using the world-smallest class size MEMS sensor element. Two variations available: Flow Rate and Velocity. Please refer to data sheet for details. Sensing a Single Flap of a Butterfly’s Wings! What is the Highly Accurate Gas Flow Measurement
Request a Quote Datasheet
Description
A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of very low air velocities. Compact:The product size is reduced by using the world-smallest class size MEMS sensor element. Two variations available: Flow Rate and Velocity. Please refer to data sheet for details. Sensing a Single Flap of a Butterfly’s Wings! What is the Highly Accurate Gas Flow Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A6-000 - Aratas America LLC
Hoffman Estates, IL, United States
D6F series MEMS flow sensor (Flow Rate/ Velocity)
D6F-50A6-000
D6F series MEMS flow sensor (Flow Rate/ Velocity) D6F-50A6-000
A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of very low air velocities. Compact:The product size is reduced by using the world-smallest class size MEMS sensor element. Two variations available: Flow Rate and Velocity. Please refer to data sheet for details. Sensing a Single Flap of a Butterfly’s Wings! What is the Highly Accurate Gas Flow Measurement

A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure.

  • High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology.
  • High Sensitivity:Omron’s unique MEMS technology allows detection of very low air velocities.
  • Compact:The product size is reduced by using the world-smallest class size MEMS sensor element.
  • Two variations available: Flow Rate and Velocity. Please refer to data sheet for details.

Sensing a Single Flap of a Butterfly’s Wings! What is the Highly Accurate Gas Flow Measurement

Supplier's Site Datasheet
Flow Controllers - 8074248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
8074248
Flow Controllers 8074248
Omron D6F-50A6-000 Flow Controller

Omron D6F-50A6-000 Flow Controller

Supplier's Site
Flow Sensors - Industrial - Z2865-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
Z2865-ND
Flow Sensors - Industrial Z2865-ND
SENSOR FLOW AIR 0 ~ 50 LPM

SENSOR FLOW AIR 0 ~ 50 LPM

Buy Now Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. DigiKey
Product Category Flow Meters Flow Meters Flow Meters
Product Number D6F-50A6-000 8074248 Z2865-ND
Product Name D6F series MEMS flow sensor (Flow Rate/ Velocity) Flow Controllers Flow Sensors - Industrial
Meter Type Mass Flow Meter
Process Media Type Gas Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
Product Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A61-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-02L7-000 - Aratas America LLC
Specs
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.53 GPM (0.0 to 2 L/min)
View Details
2 suppliers
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-W04A1 - Aratas America LLC
Specs
Meter Type Velocity Flow Meter
Process Media Type Gas
Velocity Flow Rate 0.0 to 13.12 ft/sec (0.0 to 4 m/sec)
View Details
3 suppliers