RAB Lighting Vandal Resistant Commercial Fixture VAN5F64QT/E1

Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE SQUARE SHAPE UL APPROVAL ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 64 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL BATTERY MATERIAL NICKEL CADMIUM CURRENT RATING 0.75 AMPERE TEMPERATURE RATING 22 TO 55 DEG C LIGHT INTENSITY 4800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET/HIGH ABUSE LOCATION
Datasheet
Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE SQUARE SHAPE UL APPROVAL ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 64 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL BATTERY MATERIAL NICKEL CADMIUM CURRENT RATING 0.75 AMPERE TEMPERATURE RATING 22 TO 55 DEG C LIGHT INTENSITY 4800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET/HIGH ABUSE LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5F64QT/E1 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5F64QT/E1
Vandal Resistant Commercial Fixture VAN5F64QT/E1
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE SQUARE SHAPE UL APPROVAL ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 64 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL BATTERY MATERIAL NICKEL CADMIUM CURRENT RATING 0.75 AMPERE TEMPERATURE RATING 22 TO 55 DEG C LIGHT INTENSITY 4800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET/HIGH ABUSE LOCATION
  • 12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE
  • SQUARE SHAPE
  • UL APPROVAL
  • ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE
  • 64 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL
  • BATTERY MATERIAL NICKEL CADMIUM
  • CURRENT RATING 0.75 AMPERE
  • TEMPERATURE RATING 22 TO 55 DEG C
  • LIGHT INTENSITY 4800 LUMEN
  • RATED LIFE IN HOUR 12000
  • APPLICATION WET/HIGH ABUSE LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5F64QT/E1
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details