The flat slimline LED light SL 025 with on/off switch and motion detector is ideal for use in cabinets and casings with electrical/electroni
The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light can be fitted with an available magnet mount.
Technical Data
| Power consumption | 11 W (~ 75 W incandescent bulb) |
|---|---|
| Luminosity | 900 Lm |
| Lamp type | compact fluorescent, 2G7 base, electronic ballast |
| Service life | 10,000 hrs. |
| Switch (for light only) | on/off switch |
| Connection | 3-pole terminal AWG 16 max. (2.5 mm²) with strain relief only (cable not included), clamping torque 0.8 Nm max. |
| Housing | plastic, UL 94V-0, light grey |
| Mounting | M5 screws (not included), 11.8” (300 mm) hole distance or optional attached magnet (see part nos. below) |
| Operating / Storage temperature | -4 to +122 °F (-20 to +50 °C) / -49 to +158 °F (-45 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Dimensions | 13.6 x 3.6 x 1.6” (345 x 91 x 40 mm) |
| Weight | approx. 0.9 lbs. (400 g), 1.3 lbs (600 g) with magnet |
| Protection type | IP20 |
The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light can be fitted with an available magnet mount.
Technical Data
| Power consumption | 11 W (~ 75 W incandescent bulb) |
|---|---|
| Luminosity | 900 Lm |
| Lamp type | compact fluorescent, 2G7 base, electronic ballast |
| Service life | 10,000 hrs. |
| Switch (for light only) | on/off switch |
| Connection | 3-pole terminal AWG 16 max. (2.5 mm²) with strain relief only (cable not included), clamping torque 0.8 Nm max. |
| Housing | plastic, UL 94V-0, light grey |
| Mounting | M5 screws (not included), 11.8” (300 mm) hole distance or optional attached magnet (see part nos. below) |
| Operating / Storage temperature | -4 to +122 °F (-20 to +50 °C) / -49 to +158 °F (-45 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Dimensions | 13.6 x 3.6 x 1.6” (345 x 91 x 40 mm) |
| Weight | approx. 0.9 lbs. (400 g), 1.3 lbs (600 g) with magnet |
| Protection type | IP20 |
| STEGO | STEGO | STEGO | |
|---|---|---|---|
| Product Category | Lighting Fixtures | Lighting Fixtures | Lighting Fixtures |
| Product Number | SL 025 | SL 025 | SL 025 |
| Product Name | Socket Light Enclosure Light, LED | Slimline Enclosure Light, On/Off Switch | Socket Light Enclosure Light, Motion Sensor |
| Application | Industrial; Residential | Industrial; Residential | Industrial; Residential |
| Fixture Type | Enclosure Lights; Other; LED Light | Enclosure Lights; Fluorescent Lights; Wall Fixture | Enclosure Lights; Fluorescent Lights; Wall Fixture |
| Lamp Type | LED | Fluorescent | Fluorescent |
| Features | Bulb Included | Bulb Included; Portable (optional feature) | Bulb Included; Portable (optional feature); Motion Detection |