RAB Lighting Floodlight Fixture FX100W

Description
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 9500 LUMEN BALLAST INPUT WATTAGE 115 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
Datasheet
Description
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 9500 LUMEN BALLAST INPUT WATTAGE 115 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FX100W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FX100W
Floodlight Fixture FX100W
9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEXFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 9500 LUMEN BALLAST INPUT WATTAGE 115 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FX MODEL
  • 9-3/4 INCH W X 10-1/2 INCH D X 15 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING
  • R-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 1.1 SQ FT EPA
  • FLEXFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 9500 LUMEN
  • BALLAST INPUT WATTAGE 115 W
  • LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • FX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FX100W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details