BARTEC Line Ex2 line-ex2

Description
The Line Ex2 series is a range of robust linear luminaires designed for use in hazardous areas, certified for ATEX Zone 2/21. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, including an encapsulated LED module and driver, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.
Request a Quote
Description
The Line Ex2 series is a range of robust linear luminaires designed for use in hazardous areas, certified for ATEX Zone 2/21. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, including an encapsulated LED module and driver, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Line Ex2 - line-ex2 - BARTEC
Bad Mergentheim, Germany
Line Ex2
line-ex2
Line Ex2 line-ex2
The Line Ex2 series is a range of robust linear luminaires designed for use in hazardous areas, certified for ATEX Zone 2/21. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, including an encapsulated LED module and driver, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.

The Line Ex2 series is a range of robust linear luminaires designed for use in hazardous areas, certified for ATEX Zone 2/21. Built with a durable polycarbonate body (RAL 7035) and a high‑resistance opal polycarbonate cover, the luminaire ensures excellent light homogeneity while effectively reducing glare. A silicone gasket provides long‑term sealing reliability. Equipped with certified electronic components, including an encapsulated LED module and driver, the fixture delivers high efficiency up to 166 lm/W and an extended LED lifetime of up to 110,000 hours, even in demanding temperature conditions. It is suitable for ambient temperatures ranging from -30 °C to +60 °C, depending on the model. Designed for operation in harsh environments, the luminaire features IP66/IP67 protection against dust, splashes, and water ingress, as well as IK10 impact resistance. Its lightweight yet durable construction supports multiple mounting options, including supplied stainless-steel clips and mounting lugs, enabling snap‑on or hinge installation for maximum flexibility.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Lighting Fixtures
Product Number line-ex2
Product Name Line Ex2
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details