R&I Manufacturing Co. Non-Powered Linear Slides RGC-Series

Description
DURA-SLIDE RGC Series of Non-Powered Linear Slides provide a time proven design that is extremely reliable, yet economical. The RGC series has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. FEATURES DURA-SLIDE RGC Series maintain all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. MOUNTING STYLES DURA-SLIDE RGC Series can be mounted in any plane, provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed supports. An offset end block option permits mounting both end blocks to a plane surface without risers. Tapped holes in the main body and special strokes are available options to further increase the adaptability of the RGC series.
Datasheet
Description
DURA-SLIDE RGC Series of Non-Powered Linear Slides provide a time proven design that is extremely reliable, yet economical. The RGC series has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. FEATURES DURA-SLIDE RGC Series maintain all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. MOUNTING STYLES DURA-SLIDE RGC Series can be mounted in any plane, provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed supports. An offset end block option permits mounting both end blocks to a plane surface without risers. Tapped holes in the main body and special strokes are available options to further increase the adaptability of the RGC series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Powered Linear Slides - RGC-Series - R&I Manufacturing Co.
Terryville, CT, USA
Non-Powered Linear Slides
RGC-Series
Non-Powered Linear Slides RGC-Series
DURA-SLIDE RGC Series of Non-Powered Linear Slides provide a time proven design that is extremely reliable, yet economical. The RGC series has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. FEATURES DURA-SLIDE RGC Series maintain all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. MOUNTING STYLES DURA-SLIDE RGC Series can be mounted in any plane, provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed supports. An offset end block option permits mounting both end blocks to a plane surface without risers. Tapped holes in the main body and special strokes are available options to further increase the adaptability of the RGC series.

DURA-SLIDE RGC Series of Non-Powered Linear Slides provide a time proven design that is extremely reliable, yet economical. The RGC series has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear.

FEATURES

DURA-SLIDE RGC Series maintain all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location.

MOUNTING STYLES

DURA-SLIDE RGC Series can be mounted in any plane, provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed supports. An offset end block option permits mounting both end blocks to a plane surface without risers. Tapped holes in the main body and special strokes are available options to further increase the adaptability of the RGC series.

Supplier's Site Datasheet

Technical Specifications

  R&I Manufacturing Co.
Product Category Linear Slides and Linear Stages
Product Number RGC-Series
Product Name Non-Powered Linear Slides
Stroke or X-Axis Travel 0.2500 to 10 inch (6.35 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Triple Divide, 25.4 mm, Y Pico, X Micro, M4, M6 - 9064-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Modular Spindle-Driven Linear Stage - MPL-W10 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 0.7874 to 9.84 in/sec (1.2 to 15 m/min)
View Details
Side Drive Positioning Stage - 2202SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details