R&I Manufacturing Co. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| DURA- SLIDE LSE Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The external air cylinder simplifies slide operation and eliminates the need for... | |
| DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for... | |
| DURA-SLIDE AIR Pneumatic Linear PositioningDevice provides a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating... | |
| DURA-SLIDE RGC Series of Non-Powered Linear Slides provide a time proven design that is extremely reliable, yet economical. The RGC series has been tested under actual operating conditions with... | |
| Rod material – 1/4” [6.35mm] case hardened ground steel rods Block material - 2024 Aluminum – Hard Coat (black) Type of cylinder – Repairable Double acting Air requirement – 40... | |
| Rod material – 1/4” [6.35mm] case hardened ground steel rods Block material - 2024 Aluminum – Hard Coat (black) Type of cylinder – Repairable Double acting Air requirement – 40... |