Yaskawa America, Inc. - Motion Division Linear Stage Sigma Trac II

Description
Turnkey linear stages, built to order and fully tested Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa’s motion engineering expertise to spare your overworked engineers the effort of specifying, designing and sourcing components, assembly jigs, and test equipment. Our expertly designed, manufactured, and tested mechatronic solutions give your machine a faster time to market and your engineering team more time to innovate. Improve Machine Performance Minimize cycle times and maximize productivity with speeds up to 5m/s, and peak force output up to 540 N. Repeatability Coupling the load directly to the motor and encoder yields positioning repeatability of ±2µm. Zero Maintenance Integrated bearing lubrication technology for long-term maintenance-free operation. Reliability We’ve eliminate gears, belts, and screws, resulting in a 10 million double-stroke design life. Absolute Encoder Feedback Absolute encoder feedback simplifies wiring and requires no homing routines, even after removing power from the equipment. Wide Range of Sizes With 3 motor sizes and 13 base lengths, there is a linear stage solution for nearly any application. All are available for use with 200V or 400V power. Cable Management Carefully controlling cable flex maximizes cable life. Use additional space in the cable carrier for cables and hoses to your payload. Bellows Optional bellows protect magnets and encoder scale from dust, loose debris, and the occasional dropped tool. Balanced Thrust Yaw accuracy is optimized by centering the coil, balancing the thrust equally between the bearings. X-Y Mounting Kit An available X-Y mounting kit simplifies design and installation of 2-axis Cartesian systems for pick and place, machining, and additive manufacturing operations.
Request a Quote Datasheet
Description
Turnkey linear stages, built to order and fully tested Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa’s motion engineering expertise to spare your overworked engineers the effort of specifying, designing and sourcing components, assembly jigs, and test equipment. Our expertly designed, manufactured, and tested mechatronic solutions give your machine a faster time to market and your engineering team more time to innovate. Improve Machine Performance Minimize cycle times and maximize productivity with speeds up to 5m/s, and peak force output up to 540 N. Repeatability Coupling the load directly to the motor and encoder yields positioning repeatability of ±2µm. Zero Maintenance Integrated bearing lubrication technology for long-term maintenance-free operation. Reliability We’ve eliminate gears, belts, and screws, resulting in a 10 million double-stroke design life. Absolute Encoder Feedback Absolute encoder feedback simplifies wiring and requires no homing routines, even after removing power from the equipment. Wide Range of Sizes With 3 motor sizes and 13 base lengths, there is a linear stage solution for nearly any application. All are available for use with 200V or 400V power. Cable Management Carefully controlling cable flex maximizes cable life. Use additional space in the cable carrier for cables and hoses to your payload. Bellows Optional bellows protect magnets and encoder scale from dust, loose debris, and the occasional dropped tool. Balanced Thrust Yaw accuracy is optimized by centering the coil, balancing the thrust equally between the bearings. X-Y Mounting Kit An available X-Y mounting kit simplifies design and installation of 2-axis Cartesian systems for pick and place, machining, and additive manufacturing operations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
Linear Stage
Sigma Trac II
Linear Stage Sigma Trac II
Turnkey linear stages, built to order and fully tested Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa’s motion engineering expertise to spare your overworked engineers the effort of specifying, designing and sourcing components, assembly jigs, and test equipment. Our expertly designed, manufactured, and tested mechatronic solutions give your machine a faster time to market and your engineering team more time to innovate. Improve Machine Performance Minimize cycle times and maximize productivity with speeds up to 5m/s, and peak force output up to 540 N. Repeatability Coupling the load directly to the motor and encoder yields positioning repeatability of ±2µm. Zero Maintenance Integrated bearing lubrication technology for long-term maintenance-free operation. Reliability We’ve eliminate gears, belts, and screws, resulting in a 10 million double-stroke design life. Absolute Encoder Feedback Absolute encoder feedback simplifies wiring and requires no homing routines, even after removing power from the equipment. Wide Range of Sizes With 3 motor sizes and 13 base lengths, there is a linear stage solution for nearly any application. All are available for use with 200V or 400V power. Cable Management Carefully controlling cable flex maximizes cable life. Use additional space in the cable carrier for cables and hoses to your payload. Bellows Optional bellows protect magnets and encoder scale from dust, loose debris, and the occasional dropped tool. Balanced Thrust Yaw accuracy is optimized by centering the coil, balancing the thrust equally between the bearings. X-Y Mounting Kit An available X-Y mounting kit simplifies design and installation of 2-axis Cartesian systems for pick and place, machining, and additive manufacturing operations.

Turnkey linear stages, built to order and fully tested

Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa’s motion engineering expertise to spare your overworked engineers the effort of specifying, designing and sourcing components, assembly jigs, and test equipment. Our expertly designed, manufactured, and tested mechatronic solutions give your machine a faster time to market and your engineering team more time to innovate.

Improve Machine Performance

  • Minimize cycle times and maximize productivity with speeds up to 5m/s, and peak force output up to 540 N.

Repeatability

  • Coupling the load directly to the motor and encoder yields positioning repeatability of ±2µm.

Zero Maintenance

  • Integrated bearing lubrication technology for long-term maintenance-free operation.

Reliability

  • We’ve eliminate gears, belts, and screws, resulting in a 10 million double-stroke design life.

Absolute Encoder Feedback

  • Absolute encoder feedback simplifies wiring and requires no homing routines, even after removing power from the equipment.

Wide Range of Sizes

  • With 3 motor sizes and 13 base lengths, there is a linear stage solution for nearly any application. All are available for use with 200V or 400V power.

Cable Management

  • Carefully controlling cable flex maximizes cable life. Use additional space in the cable carrier for cables and hoses to your payload.

Bellows

  • Optional bellows protect magnets and encoder scale from dust, loose debris, and the occasional dropped tool.

Balanced Thrust

  • Yaw accuracy is optimized by centering the coil, balancing the thrust equally between the bearings.

X-Y Mounting Kit

  • An available X-Y mounting kit simplifies design and installation of 2-axis Cartesian systems for pick and place, machining, and additive manufacturing operations.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Linear Slides and Linear Stages
Product Number Sigma Trac II
Product Name Linear Stage
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
Carriage Load 8.16 to 66.59 lbs (3.7 to 30.2 kg)
Device Type Multi-Axis Configuration (optional feature)
Unlock Full Specs
to access all available technical data