ETEL S.A. High Precision Linear Axis TBS

Description
The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive system. This design provides exceptional accuracy and precision within its category. Controlled by a high-performance, low-cogging servomotor and featuring a dual encoder feedback control scheme, the TBS axis ensures excellent performance. The axis leverages advanced HEIDENHAIN Group encoder technologies and features unmatched mechanical characteristics for both macro and micro motion over the entire stroke. Specific design features such as thermal decoupling of heat sources, high stiffness, and a micrometric hard stop enhance process stability and safety. The TBS is particularly suited for semiconductor applications, including Wafer Process Control, Overlay Metrology, Critical Dimension, and Thin Film Metrology, as well as photonics. It also meets the demands of other industries requiring high precision, cleanliness, stability, and accuracy. Characteristics Total stroke: 50 mm Maximum payload: 45 kg Indirect drive – high precision ballscrew Dual encoder feedback Cleanroom compatibility: ISO2 (ISO1 optional) Option available such as micrometric hard stop
Request a Quote Datasheet
Description
The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive system. This design provides exceptional accuracy and precision within its category. Controlled by a high-performance, low-cogging servomotor and featuring a dual encoder feedback control scheme, the TBS axis ensures excellent performance. The axis leverages advanced HEIDENHAIN Group encoder technologies and features unmatched mechanical characteristics for both macro and micro motion over the entire stroke. Specific design features such as thermal decoupling of heat sources, high stiffness, and a micrometric hard stop enhance process stability and safety. The TBS is particularly suited for semiconductor applications, including Wafer Process Control, Overlay Metrology, Critical Dimension, and Thin Film Metrology, as well as photonics. It also meets the demands of other industries requiring high precision, cleanliness, stability, and accuracy. Characteristics Total stroke: 50 mm Maximum payload: 45 kg Indirect drive – high precision ballscrew Dual encoder feedback Cleanroom compatibility: ISO2 (ISO1 optional) Option available such as micrometric hard stop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Linear Axis - TBS - ETEL S.A.
Môtiers, Switzerland
High Precision Linear Axis
TBS
High Precision Linear Axis TBS
The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive system. This design provides exceptional accuracy and precision within its category. Controlled by a high-performance, low-cogging servomotor and featuring a dual encoder feedback control scheme, the TBS axis ensures excellent performance. The axis leverages advanced HEIDENHAIN Group encoder technologies and features unmatched mechanical characteristics for both macro and micro motion over the entire stroke. Specific design features such as thermal decoupling of heat sources, high stiffness, and a micrometric hard stop enhance process stability and safety. The TBS is particularly suited for semiconductor applications, including Wafer Process Control, Overlay Metrology, Critical Dimension, and Thin Film Metrology, as well as photonics. It also meets the demands of other industries requiring high precision, cleanliness, stability, and accuracy. Characteristics Total stroke: 50 mm Maximum payload: 45 kg Indirect drive – high precision ballscrew Dual encoder feedback Cleanroom compatibility: ISO2 (ISO1 optional) Option available such as micrometric hard stop

The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries.

The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive system. This design provides exceptional accuracy and precision within its category. Controlled by a high-performance, low-cogging servomotor and featuring a dual encoder feedback control scheme, the TBS axis ensures excellent performance. The axis leverages advanced HEIDENHAIN Group encoder technologies and features unmatched mechanical characteristics for both macro and micro motion over the entire stroke.

Specific design features such as thermal decoupling of heat sources, high stiffness, and a micrometric hard stop enhance process stability and safety. The TBS is particularly suited for semiconductor applications, including Wafer Process Control, Overlay Metrology, Critical Dimension, and Thin Film Metrology, as well as photonics. It also meets the demands of other industries requiring high precision, cleanliness, stability, and accuracy.

Characteristics

  • Total stroke: 50 mm
  • Maximum payload: 45 kg
  • Indirect drive – high precision ballscrew
  • Dual encoder feedback
  • Cleanroom compatibility: ISO2 (ISO1 optional)
  • Option available such as micrometric hard stop
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Linear Slides and Linear Stages
Product Number TBS
Product Name High Precision Linear Axis
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Z3TM+ Combined Module withhout coarse Z - Z3TM+ without coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
CHARON2 Stacked Platform - CHARON2 XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details