QuinStar Technology, Inc. Precision Junction Circulator QJY

Description
QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. • Compact • High Isolation • Low Insertion Loss • Broadband
Datasheet
Description
QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. • Compact • High Isolation • Low Insertion Loss • Broadband
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Junction Circulator - QJY - QuinStar Technology, Inc.
Torrance, CA, USA
Precision Junction Circulator
QJY
Precision Junction Circulator QJY
QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. • Compact • High Isolation • Low Insertion Loss • Broadband

QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package.

Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems.

• Compact
• High Isolation
• Low Insertion Loss
• Broadband

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Isolators and RF Circulators
Product Number QJY
Product Name Precision Junction Circulator
Component Circulator
Configuration Waveguide
Frequency Range: 18000 to 110000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Circulator 700 to 2000MHz - UIYCDC6834A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details