QuinStar Technology, Inc. Precision Junction Isolator QJI Series

Description
QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. • Compact • High Isolation • Low Insertion Loss • Broadband
Datasheet
Description
QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. • Compact • High Isolation • Low Insertion Loss • Broadband
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Junction Isolator - QJI Series - QuinStar Technology, Inc.
Torrance, CA, USA
Precision Junction Isolator
QJI Series
Precision Junction Isolator QJI Series
QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems. • Compact • High Isolation • Low Insertion Loss • Broadband

QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator versions are offered. These three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package.

Junction circulators and isolators are used to provide load isolation in a wide variety of components including Gunn and IMPATT oscillators and amplifiers, upconverters and downconverters, power combiners, and also as duplexers at the antenna ports of millimeter-wave transceiver systems.

• Compact
• High Isolation
• Low Insertion Loss
• Broadband

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Isolators and RF Circulators
Product Number QJI Series
Product Name Precision Junction Isolator
Component Isolator; Circulator
Configuration Waveguide
Frequency Range: 18000 to 110000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details