QuinStar Technology, Inc. Cryogenic Isolator QCI Series

Description
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available
Datasheet
Description
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Isolator - QCI Series - QuinStar Technology, Inc.
Torrance, CA, USA
Cryogenic Isolator
QCI Series
Cryogenic Isolator QCI Series
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available

QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option.

Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems.

• Broad Bandwidth
• High Isolation, Low Insertion Loss
• Low VSWR
• Magnetic Shielding available

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Isolators and RF Circulators
Product Number QCI Series
Product Name Cryogenic Isolator
Component Isolator
Configuration Coaxial (optional feature); Waveguide (optional feature)
Frequency Range: 4000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details