Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 150-BM64SPKS1MC1-0003AA-ND | BM64SPKS1MC1-0003AA | BM64SPKS1MC1-0003AA |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | ||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm |
| Output Power | 15 dBm | 15 dBm | 15 dBm |