Linx Technologies ES Series - 869MHz RF Receiver Module RXM-869-ES

Description
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES Series - 869MHz RF Receiver Module - RXM-869-ES - Linx Technologies
Merlin, OR, USA
ES Series - 869MHz RF Receiver Module
RXM-869-ES
ES Series - 869MHz RF Receiver Module RXM-869-ES
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

ES Series RF Transmitter and Receiver Modules

Transmitters and Receivers for Analog or Digital Data

Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Be creative: send or receive analog and digital data with few legal restrictions
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Receivers - RXM-869-ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RXM-869-ES
RF Receivers RXM-869-ES
- RF Receiver FM, FSK 869MHz -102dBm 56kbps PCB, Surface Mount Module

- RF Receiver FM, FSK 869MHz -102dBm 56kbps PCB, Surface Mount Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers
Product Number RXM-869-ES RXM-869-ES
Product Name ES Series - 869MHz RF Receiver Module RF Receivers
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 869 MHz 869 MHz
Transmission Distance 305 m (333 yd)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 bandBoost Integrated Front End Module - QPF7250 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2000 to 472000 MHz
View Details
RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1098-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Interface Type Serial Interface
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1310-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details