ECS Inc. International Surface Mount Oscillators ECS-1612MV

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-1612MV is a miniature SMD HCMOS oscillator designed for applications such as LoRa WAN, low power/portable devices, industrial uses, and IoT. It features a compact 1.6 x 1.2 x 0.7 mm ceramic package and operates over a supply voltage range of 1.6 to 3.6 V, making it compatible with 1.8V, 2.5V, and 3.3V power supplies. This oscillator supports a frequency range from 3.000 MHz to 80.000 MHz with a frequency stability of ±25 ppm across an extended temperature range of -40°C to +85°C. It has low jitter characteristics, with a phase jitter of 1 ps from 12 kHz to 5 MHz, and a duty cycle of 45/55%. The device consumes a standby current of 10 µA and has a startup time of 5 ms at 1.8V. The ECS-1612MV is RoHS compliant and offers a tri-state function for output control. It is suitable for applications requiring a reliable and compact oscillator solution.

Datasheet Summary
Powered by GS/AI

The ECS-1612MV is a miniature SMD HCMOS oscillator designed for applications such as LoRa WAN, low power/portable devices, industrial uses, and IoT. It features a compact 1.6 x 1.2 x 0.7 mm ceramic package and operates over a supply voltage range of 1.6 to 3.6 V, making it compatible with 1.8V, 2.5V, and 3.3V power supplies. This oscillator supports a frequency range from 3.000 MHz to 80.000 MHz with a frequency stability of ±25 ppm across an extended temperature range of -40°C to +85°C. It has low jitter characteristics, with a phase jitter of 1 ps from 12 kHz to 5 MHz, and a duty cycle of 45/55%. The device consumes a standby current of 10 µA and has a startup time of 5 ms at 1.8V. The ECS-1612MV is RoHS compliant and offers a tri-state function for output control. It is suitable for applications requiring a reliable and compact oscillator solution.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-1612MV - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-1612MV
Surface Mount Oscillators ECS-1612MV
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-1612MV
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC231-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Oscillators - ECS-2018-320-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X132-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details