Texas Instruments Oscillators LMK60A0-148M50SIAT

Description
Clock Oscillator IC 148.5MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 148.5MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-47587-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-47587-2-ND
Oscillators 296-47587-2-ND
Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Buy Now Datasheet
Oscillators - 296-47587-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-47587-6-ND
Oscillators 296-47587-6-ND
Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Buy Now Datasheet
Oscillators - 296-47587-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-47587-1-ND
Oscillators 296-47587-1-ND
Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Buy Now Datasheet
Programmable Timers and Oscillators - LMK60A0-148M50SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK60A0-148M50SIAT
Programmable Timers and Oscillators LMK60A0-148M50SIAT
Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Clock Oscillator IC 148.5MHz 6-QFM (7x5)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMK60A0-148M50SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK60A0-148M50SIAT
Clock/Timing - Programmable Timers and Oscillators LMK60A0-148M50SIAT
IC OSC CLOCK 148.5MHZ 6QFM

IC OSC CLOCK 148.5MHZ 6QFM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 296-47587-2-ND LMK60A0-148M50SIAT LMK60A0-148M50SIAT
Product Name Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; 6-SMD Module Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NE556V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510AAA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers