Texas Instruments Programmable Timers and Oscillators LM555H/883

Description
555 Type, Timer/Oscillator (Single) IC 51kHz TO-99-8
Description
555 Type, Timer/Oscillator (Single) IC 51kHz TO-99-8

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - LM555H/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555H/883
Programmable Timers and Oscillators LM555H/883
555 Type, Timer/Oscillator (Single) IC 51kHz TO-99-8

555 Type, Timer/Oscillator (Single) IC 51kHz TO-99-8

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number LM555H/883
Product Name Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor TO-99-8 Metal Can
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NE555PS - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillator Crystal - 510BBA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers