Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Oscillators 500SAAC100M000ACF

Description
Win Source Part Number: 1350697-500SAAC100M0 00ACF Category: Crystals, Oscillators, Resonators - Oscillators Series: Si500S Type: XO (Standard) Package: Bag Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 24mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Current - Supply (Disable) (Max): 1.9mA
Request a Quote Datasheet
Description
Win Source Part Number: 1350697-500SAAC100M0 00ACF Category: Crystals, Oscillators, Resonators - Oscillators Series: Si500S Type: XO (Standard) Package: Bag Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 24mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Current - Supply (Disable) (Max): 1.9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1350697-500SAAC100M000ACF - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1350697-500SAAC100M000ACF
Crystals, Oscillators, Resonators - Oscillators 1350697-500SAAC100M000ACF
Win Source Part Number: 1350697-500SAAC100M0 00ACF Category: Crystals, Oscillators, Resonators - Oscillators Series: Si500S Type: XO (Standard) Package: Bag Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 24mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Current - Supply (Disable) (Max): 1.9mA

Win Source Part Number: 1350697-500SAAC100M000ACF
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si500S
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 100
Frequency: 100 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 24mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Current - Supply (Disable) (Max): 1.9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1350697-500SAAC100M000ACF
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1356041-530AC125M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
3 suppliers
Crystal Oscillators - 7960476 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details