Aker Technology USA Corporation 4 Pin Crystal C3E C3E-24.000-18-2030-X-R

Description
Crystal, 3.20mm x2.50mm,24MHz,18pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,24MHz,18pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, operating from 8.000 to 156.250 MHz in fundamental or third overtone modes. This specific variant operates at 24.000 MHz in fundamental mode with a load capacitance of 18 pF, a frequency tolerance of ±20 ppm, and frequency stability of ±30 ppm over the temperature range of -40 to +85 °C. It has a maximum drive level of 100 µW, equivalent series resistance of 50 Ω, and aging of ±3 ppm per year. The unit is RoHS compliant and supplied in 1000-piece tape and reel packaging. The operating and storage temperature ranges are -40 to +85 °C and -55 to +125 °C, respectively.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, operating from 8.000 to 156.250 MHz in fundamental or third overtone modes. This specific variant operates at 24.000 MHz in fundamental mode with a load capacitance of 18 pF, a frequency tolerance of ±20 ppm, and frequency stability of ±30 ppm over the temperature range of -40 to +85 °C. It has a maximum drive level of 100 µW, equivalent series resistance of 50 Ω, and aging of ±3 ppm per year. The unit is RoHS compliant and supplied in 1000-piece tape and reel packaging. The operating and storage temperature ranges are -40 to +85 °C and -55 to +125 °C, respectively.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-18-2030-X-R
4 Pin Crystal C3E C3E-24.000-18-2030-X-R
Crystal, 3.20mm x2.50mm,24MHz,18pF,- 40-85C

Crystal, 3.20mm x2.50mm,24MHz,18pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-24.000-18-2030-X-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719441 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers