Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB LM556CMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 136696-LM556CMX/NOPB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136696-LM556CMX/NOPB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB - 136696-LM556CMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB
136696-LM556CMX/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB 136696-LM556CMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136696-LM556CMX/NOPB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 136696-LM556CMX/NOPB
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM556CMX/NOPB
Clock/Timing - Programmable Timers and Oscillators LM556CMX/NOPB
IC OSC TIMER DUAL 100KHZ 14-SOIC

IC OSC TIMER DUAL 100KHZ 14-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - LM556CMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM556CMX/NOPB
Programmable Timers and Oscillators LM556CMX/NOPB
555 Type, Timer/Oscillator (Dual) IC 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 136696-LM556CMX/NOPB LM556CMX/NOPB LM556CMX/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CMX/NOPB Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE555D - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ABA16M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers