Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB LMC555IMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201116-LMC555IMX/NO PB Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMT Frequency: 3MHz Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201116-LMC555IMX/NO PB Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMT Frequency: 3MHz Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB
1201116-LMC555IMX/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB 1201116-LMC555IMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201116-LMC555IMX/NO PB Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMT Frequency: 3MHz Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1201116-LMC555IMX/NOPB
Packaging: Reel
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMT
Frequency: 3MHz
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 15V

Buy Now
Programmable Timers and Oscillators - LMC555IMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555IMX/NOPB
Programmable Timers and Oscillators LMC555IMX/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555IMX/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555IMX/NOPB
IC OSC SINGLE TIMER 3MHZ 8-SOIC

IC OSC SINGLE TIMER 3MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1201116-LMC555IMX/NOPB LMC555IMX/NOPB LMC555IMX/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-43863-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Programmable Oscillators - 510ACB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details