ECS Inc. International Surface Mount Crystals ECS-100-S-7SX-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-3SX series is a surface mount quartz crystal for stable oscillation in compact electronics, operating from 3.570 to 70.000 MHz with a 20 pF load capacitance. Frequency tolerance is ±30 ppm at +25°C, and stability is ±50 ppm from -10°C to +70°C. Shunt capacitance is 7.0 pF, and maximum drive level is 100 μW. ESR ranges from 50 Ω to 200 Ω depending on frequency, with third overtone operation at 27.000-70.000 MHz. Operating temperature is -10°C to +70°C, storage temperature is -40°C to +85°C. It is RoHS compliant, has a Sn/Cu lead finish, MS1 moisture sensitivity level, and supports peak reflow temperature of +260°C for 10 seconds. The part number ECS-100-S-7SX-TR corresponds to a 10.000 MHz variant in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECX-3SX series is a surface mount quartz crystal for stable oscillation in compact electronics, operating from 3.570 to 70.000 MHz with a 20 pF load capacitance. Frequency tolerance is ±30 ppm at +25°C, and stability is ±50 ppm from -10°C to +70°C. Shunt capacitance is 7.0 pF, and maximum drive level is 100 μW. ESR ranges from 50 Ω to 200 Ω depending on frequency, with third overtone operation at 27.000-70.000 MHz. Operating temperature is -10°C to +70°C, storage temperature is -40°C to +85°C. It is RoHS compliant, has a Sn/Cu lead finish, MS1 moisture sensitivity level, and supports peak reflow temperature of +260°C for 10 seconds. The part number ECS-100-S-7SX-TR corresponds to a 10.000 MHz variant in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-100-S-7SX-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-100-S-7SX-TR
Surface Mount Crystals ECS-100-S-7SX-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1217CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1217CT-ND
Crystals XC1217CT-ND
10MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

10MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC1217TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1217TR-ND
Crystals XC1217TR-ND
10MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

10MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC1217DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

10MHz ±30ppm Crystal Series 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
CRYSTAL 10.0000MHZ SERIES SMD

CRYSTAL 10.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-100-S-7SX-TR XC1217CT-ND ECS-100-S-7SX-TR
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-080-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 50-ECS-120-12-33B2-CGP-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details