Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDR TLC555QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081463-TLC555QDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081463-TLC555QDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDR - 081463-TLC555QDR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDR
081463-TLC555QDR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDR 081463-TLC555QDR
Manufacturer: Texas Instruments Win Source Part Number: 081463-TLC555QDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 081463-TLC555QDR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 360μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555QDR
Programmable Timers and Oscillators TLC555QDR
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - TLC555QDR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC555QDR
Clock/Timing - Programmable Timers and Oscillators TLC555QDR
IC OSC SGL TIMER 2.1MHZ 8-SOIC

IC OSC SGL TIMER 2.1MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 081463-TLC555QDR TLC555QDR TLC555QDR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDR Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS629 Voltage-Controlled Oscillators - 8102101EA - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BAA96M0000AAG - Richardson RFPD
Specs
Frequency 96 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers