HCMOS output clock oscillator in a 7.0 mm × 5.0 mm surface-mount package, operating from 1.000 to 156.250 MHz with a supply voltage of 3.3 V ±10%, frequency stability of ±25 ppm, output load of 15 pF max, and operating temperature range of -20 °C to +70 °C. It features a tight 45% to 55% output symmetry, tri-state enable/disable function, 5 ms maximum start-up time, and ≤1 ps RMS phase jitter from 12 kHz to 20 MHz. The package is seam-sealed ceramic-metal with Ni/Au terminator pads.
Oscillator, HCMOS, 7.00mm x5.00mm, 32MHz, 3.3V, +/-25ppm ,-20-70
| Aker Technology USA Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | S733025T-32.000-15-M |
| Product Name | 4 Pin Oscillator S7 |
| Package / Form Factor | Surface Mount; S7 |
| Frequency | 32 MHz |
| Frequency Stability | 25 ppm |