ICM7555CBA -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
ICM7555CBA
Description
GENERAL PURPOSE RC TIMER
-
Lingto Electronic Limited
-
Lingto Electronic Limited
Datasheet
Description
GENERAL PURPOSE RC TIMER
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
ICM7555CBA
Supplier's Site
Datasheet
Clock/Timing - Programmable Timers and Oscillators
ICM7555CBA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
ICM7555CBA |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Frequency
1 MHz
Operating Temperature
-25 to 85 C (-13 to 185 F)
View Details
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package / Form Factor
2.0x1.2
Frequency
0.0328 MHz
Frequency Stability
75 ppm
View Details