Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP TLC555CP

Description
Manufacturer: Texas Instruments Win Source Part Number: 081462-TLC555CP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081462-TLC555CP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP - 081462-TLC555CP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP
081462-TLC555CP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP 081462-TLC555CP
Manufacturer: Texas Instruments Win Source Part Number: 081462-TLC555CP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 081462-TLC555CP
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 360μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555CP
Programmable Timers and Oscillators TLC555CP
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - TLC555CP - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC555CP
Clock/Timing - Programmable Timers and Oscillators TLC555CP
IC OSC SINGLE TIMER 2.1MHZ 8-DIP

IC OSC SINGLE TIMER 2.1MHZ 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 081462-TLC555CP TLC555CP TLC555CP
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP 8-DIP (0.300\", 7.62mm) Through Hole
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74S124DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA85M0000AAG - Richardson RFPD
Specs
Frequency 85 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers