Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN TLC556IN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1108376-TLC556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1108376-TLC556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN - 1108376-TLC556IN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN
1108376-TLC556IN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN 1108376-TLC556IN
Manufacturer: Texas Instruments Win Source Part Number: 1108376-TLC556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1108376-TLC556IN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 720μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
Programmable Timers and Oscillators - TLC556IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC556IN
Programmable Timers and Oscillators TLC556IN
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 1108376-TLC556IN TLC556IN
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP 14-DIP (0.300\", 7.62mm)
Frequency 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TPS3430WQDRCRQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type Watchdog Circuit
Package / Form Factor Surface Mount; 10-VFDFN Exposed Pad
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Oscillator Crystal - 510ACA212M500BAGR - Richardson RFPD
Specs
Frequency 212 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers