Rochester Electronics Clock/Timing - Programmable Timers and Oscillators CS82C54S2075

Description
PROGRAMMABLE TIMER, 3 TIMER(S)
Datasheet
Description
PROGRAMMABLE TIMER, 3 TIMER(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - CS82C54S2075 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54S2075
Clock/Timing - Programmable Timers and Oscillators CS82C54S2075
PROGRAMMABLE TIMER, 3 TIMER(S)

PROGRAMMABLE TIMER, 3 TIMER(S)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Oscillators
Product Number CS82C54S2075
Product Name Clock/Timing - Programmable Timers and Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74S124N3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAB156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details