Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB LMC555CMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019491-LMC555CMX/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019491-LMC555CMX/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB - 019491-LMC555CMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB
019491-LMC555CMX/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB 019491-LMC555CMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019491-LMC555CMX/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019491-LMC555CMX/NOPB
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CMX/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555CMX/NOPB
IC OSC SINGLE TIMER 3MHZ 8-SOIC

IC OSC SINGLE TIMER 3MHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMC555CMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CMX/NOPB
Programmable Timers and Oscillators LMC555CMX/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 019491-LMC555CMX/NOPB LMC555CMX/NOPB LMC555CMX/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC556MDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MEMS Oscillators - 1921640P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details