Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD TLC556CD

Description
Manufacturer: Texas Instruments Win Source Part Number: 116267-TLC556CD Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 116267-TLC556CD Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD - 116267-TLC556CD - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD
116267-TLC556CD
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD 116267-TLC556CD
Manufacturer: Texas Instruments Win Source Part Number: 116267-TLC556CD Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 116267-TLC556CD
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 720μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TLC556CD - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC556CD
Clock/Timing - Programmable Timers and Oscillators TLC556CD
IC OSC TIMER DUAL 2.1MHZ 14-SOIC

IC OSC TIMER DUAL 2.1MHZ 14-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC556CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC556CD
Programmable Timers and Oscillators TLC556CD
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 116267-TLC556CD TLC556CD TLC556CD
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK61E2-312M50SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510ACA125M000AAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers