Essen Magnetics Pty Ltd FeCrCo Magnet FeCrCO

Description
The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be increased in a preferred direction by applying a magnetic field during heat treatment. Although this alloy is hard and brittle in its fully heat-treated condition, it is sufficiently ductile to be rolled, drawn, machined, turned or threaded prior to its final heat treatment. FeCrCo Magnets have similar properties to cast Alnico 5 but, unlike cast alnico, the FeCrCo magnets are actually easier to machine than Alnico. FeCrCo can be hot deformed. The maximum recommended operating temperature is typically around +400 degrees C (752F).
Request a Quote Datasheet
Description
The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be increased in a preferred direction by applying a magnetic field during heat treatment. Although this alloy is hard and brittle in its fully heat-treated condition, it is sufficiently ductile to be rolled, drawn, machined, turned or threaded prior to its final heat treatment. FeCrCo Magnets have similar properties to cast Alnico 5 but, unlike cast alnico, the FeCrCo magnets are actually easier to machine than Alnico. FeCrCo can be hot deformed. The maximum recommended operating temperature is typically around +400 degrees C (752F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Ningbo, China
FeCrCo Magnet
FeCrCO
FeCrCo Magnet FeCrCO
The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be increased in a preferred direction by applying a magnetic field during heat treatment. Although this alloy is hard and brittle in its fully heat-treated condition, it is sufficiently ductile to be rolled, drawn, machined, turned or threaded prior to its final heat treatment. FeCrCo Magnets have similar properties to cast Alnico 5 but, unlike cast alnico, the FeCrCo magnets are actually easier to machine than Alnico. FeCrCo can be hot deformed. The maximum recommended operating temperature is typically around +400 degrees C (752F).

The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be increased in a preferred direction by applying a magnetic field during heat treatment. Although this alloy is hard and brittle in its fully heat-treated condition, it is sufficiently ductile to be rolled, drawn, machined, turned or threaded prior to its final heat treatment.

FeCrCo Magnets have similar properties to cast Alnico 5 but, unlike cast alnico, the FeCrCo magnets are actually easier to machine than Alnico. FeCrCo can be hot deformed.

The maximum recommended operating temperature is typically around +400 degrees C (752F).

Supplier's Site Datasheet

Technical Specifications

  Essen Magnetics Pty Ltd
Product Category Industrial Magnets
Product Number FeCrCO
Product Name FeCrCo Magnet
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
Operating Temperature 752 F (400 C)
BHmax 1.25 to 6.5 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details