RS Components, Ltd. Neodymium Magnets 2192230

Description
Neodymium Disc Magnet,9mm Dia x 3mm
Request a Quote
Description
Neodymium Disc Magnet,9mm Dia x 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192230
Neodymium Magnets 2192230
Neodymium Disc Magnet,9mm Dia x 3mm

Neodymium Disc Magnet,9mm Dia x 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192230
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 142 lbs (64.3 kg)
Geometry Pot
Width 3.15 inch (80 mm)
View Details
Neodymium Magnets - 2192227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 18.3 lbs (8.3 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details