Monroe Engineering Knob / Handle MA-0155

Description
Material is phenolic plastic, polished to a high lustre finish. Standard insert material is brass, stainless steel available for higher volume orders. 3 styles to choose from. Affordable and economical.
Description
Material is phenolic plastic, polished to a high lustre finish. Standard insert material is brass, stainless steel available for higher volume orders. 3 styles to choose from. Affordable and economical.

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - MA-0155 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
MA-0155
Knob / Handle MA-0155
Material is phenolic plastic, polished to a high lustre finish. Standard insert material is brass, stainless steel available for higher volume orders. 3 styles to choose from. Affordable and economical.
  • Material is phenolic plastic, polished to a high lustre finish.
  • Standard insert material is brass, stainless steel available for higher volume orders.
  • 3 styles to choose from.
  • Affordable and economical.
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Knobs (industrial)
Product Number MA-0155
Product Name Knob / Handle
Knob Type Lever
Colors / Finishes Available Black
Knob Material Metal; Plastic
Material Description Phenolic, Brass Insert
Diameter / Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Lobe Knob - FK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details
Clamping Knobs - 188944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 0.7874 inches (20 mm)
Bore Diameter 0.5512 inches (14 mm)
View Details